DigiKey Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 50 60 70 79
Product Name Notes
2.8V, CMOS OUTPUT TYPE, FIXED DE
2.9V, CMOS OUTPUT TYPE, FIXED DE
3.3V, CMOS OUTPUT TYPE, FIXED DE
4.5V, CMOS OUTPUT TYPE, FIXED DE
IC SUPERVISOR 1 CHANNEL 3SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL SOT143
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23R
IC SUPERVISOR 1 CHANNEL SOT25
IC SUPERVISOR 1 CHANNEL SOT26
NANO ENERGY AND TRADE 1.0V ADJUS
NANO ENERGY, 0.9V, ADJUSTABLE DE
NANO ENERGY, 1.6V, ADJUSTABLE DE
NANO ENERGY, HIGH VOLTAGE & LOW
Supervisor Open Drain or Open Collector 1 Channel 5-HVSOF
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Supervisor Open Drain or Open Collector 1 Channel 8-SO
Supervisor Open Drain or Open Collector 1 Channel 8-SOP
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Supervisor Open Drain or Open Collector 1 Channel TO-92
Supervisor Open Drain or Open Collector 2 Channel 6-SSOP
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Supervisor Open Drain or Open Collector 3 Channel SOT-23-5
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Supervisor Open Drain or Open Collector 4 Channel VQFN16FV3030
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (2x2)
Supervisor Push-Pull, Totem Pole 1 Channel 8-SO
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Supervisor Push-Pull, Totem Pole 1 Channel SOT-26
Supervisor Push-Pull, Totem Pole 1 Channel SOT23R
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-5
SYSTEM POWER GOOD + WATCHDOG TIM
VOLTAGE DETECTOR ICS WITH WATCHD

<< Prev Next >>