DIODES Incorporated PMIC - PMIC - Supervisors - APX823-46W5G-7 APX823-46W5G-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1018147-APX823-46W5G -7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1018147-APX823-46W5G -7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - APX823-46W5G-7 - 1018147-APX823-46W5G-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX823-46W5G-7
1018147-APX823-46W5G-7
PMIC - PMIC - Supervisors - APX823-46W5G-7 1018147-APX823-46W5G-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1018147-APX823-46W5G -7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1018147-APX823-46W5G-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-25
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 31-APX823-46W5G-7TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
Supervisors - 31-APX823-46W5G-7CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
Supervisors - 31-APX823-46W5G-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-APX823-46W5G-7
Voltage Supervisor IC 691-APX823-46W5G-7
IC SUPERVISOR 1 CHANNEL SOT25 Product overview: APX823-46W5G-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX823-46W5G-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT25 Product overview: APX823-46W5G-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX823-46W5G-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mpu Supervisor, 4.63V, -40 To 85Deg C Rohs Compliant Diodes Inc. - 28AK5634 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, 4.63V, -40 To 85Deg C Rohs Compliant Diodes Inc.
28AK5634
Mpu Supervisor, 4.63V, -40 To 85Deg C Rohs Compliant Diodes Inc. 28AK5634
MPU SUPERVISOR, 4.63V, -40 TO 85DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR, 4.63V, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
APX823-46W5G-7
Supervisory Circuits APX823-46W5G-7
Supervisory Circuits 1.1V-5.5V 4.63V 20mA

Supervisory Circuits 1.1V-5.5V 4.63V 20mA

Buy Now Datasheet
PMIC - Supervisors - APX823-46W5G-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX823-46W5G-7
PMIC - Supervisors APX823-46W5G-7
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX823-46W5G-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX823-46W5G-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX823-46W5G-7
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
Supervisors - APX823-46W5G-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX823-46W5G-7
Supervisors APX823-46W5G-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1018147-APX823-46W5G-7 31-APX823-46W5G-7TR-ND 691-APX823-46W5G-7 28AK5634 APX823-46W5G-7 APX823-46W5G-7 APX823-46W5G-7 APX823-46W5G-7
Product Name PMIC - PMIC - Supervisors - APX823-46W5G-7 Supervisors Voltage Supervisor IC Mpu Supervisor, 4.63V, -40 To 85Deg C Rohs Compliant Diodes Inc. Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-25 SC-74A, SOT-753 Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Threshold 4.63 volts 4.63 volts 4.63 volts 4.63 volts 4.63 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901787P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details