The Voltage Detector IC from ROHM, specifically the BD48xxx and BD49xxx series, offers a highly accurate and low-current solution for voltage detection. This series includes devices with detection voltages ranging from 2.3V to 6.0V in 0.1V increments, with a high accuracy of ±1.0%. The typical current consumption is notably low at 0.9µA, making it suitable for power-sensitive applications. The product is available in a compact SOT-23-5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. It operates over a wide temperature range of -40°C to +105°C, ensuring reliability in various environments. The device features two output types: N-channel open drain and CMOS output, catering to different application needs. Typical applications include circuits that utilize microcontrollers or logic circuits requiring reset functionality. This voltage detector is RoHS compliant, aligning with modern environmental standards.
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4832G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4832G-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049353-BD4832G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisory Circuits CMOS DETEC VOLT 3.2V
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
VOLTAGE DETECTOR, 900NA, 10V, SOT-23-5; Threshold Voltage:3.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD4832GCT-ND | 691-BD4832G-TR | 049353-BD4832G-TR | BD4832G-TR | BD4832G-TR | BD4832G-TR | BD4832G-TR | 08X1332 |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD4832G-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors | Voltage Detector, 900Na, 10V, Sot-23-5; Threshold Voltage Rohm |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SC-74A, SOT-753 | Tape & Reel (TR) | SOP; SSOP; 5-SSOP | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |