ROHM Semiconductor USA, LLC Voltage Supervisor IC BD46451G-TR

Description
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD46451G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD46451G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD46451G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD46451G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-BD46451G-TR
Voltage Supervisor IC 691-BD46451G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD46451G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD46451G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD46451G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD46451G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 846-BD46451G-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Supervisors - 846-BD46451G-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1372300-BD46451G-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1372300-BD46451G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1372300-BD46451G-TR
Win Source Part Number: 1372300-BD46451G-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 36 pct. Type: Voltage Detector MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: BD46xxx Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Base Product Number: BD46451 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Push-Pull, Totem Pole Number of Voltages Monitored: 1 Voltage - Threshold: 4.5V Reset: Active Low Reset Timeout: 90ms Minimum

Win Source Part Number: 1372300-BD46451G-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 36 pct.
Type: Voltage Detector
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: BD46xxx
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Base Product Number: BD46451
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Push-Pull, Totem Pole
Number of Voltages Monitored: 1
Voltage - Threshold: 4.5V
Reset: Active Low
Reset Timeout: 90ms Minimum

Buy Now Datasheet
PMIC - Supervisors - BD46451G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD46451G-TR
PMIC - Supervisors BD46451G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm - 01AH6502 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
01AH6502
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm 01AH6502
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; DelayRoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; DelayRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD46451G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD46451G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD46451G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
BD46451G-TR
Supervisory Circuits BD46451G-TR
Supervisory Circuits RESET DETEC VOLT 4.6V

Supervisory Circuits RESET DETEC VOLT 4.6V

Buy Now Datasheet
Supervisors - BD46451G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD46451G-TR
Supervisors BD46451G-TR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD46451G-TR 846-BD46451G-TR-ND 1372300-BD46451G-TR BD46451G-TR 01AH6502 BD46451G-TR BD46451G-TR BD46451G-TR
Product Name Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
Type Tape & Reel (TR) SC-74A, SOT-753 SSOP SC-74A, SOT-753 SC-74A, SOT-753
Supply Voltage ? to 10 volts 0.9500 to 10 volts
Threshold 4.5 volts 4.5 volts 4.5 volts 4.5 volts 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060273 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers