DIODES Incorporated PMIC - PMIC - Supervisors - APX812-29UG-7 APX812-29UG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078497-APX812-29UG-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: APX812 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Alternative Parts (Cross-Reference): STM812TW16F; STM812SW16F; MAX6803US31D3-T; MAX6803US30D3+T; Introduction Date: October 05, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078497-APX812-29UG-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: APX812 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Alternative Parts (Cross-Reference): STM812TW16F; STM812SW16F; MAX6803US31D3-T; MAX6803US30D3+T; Introduction Date: October 05, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - APX812-29UG-7 - 078497-APX812-29UG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX812-29UG-7
078497-APX812-29UG-7
PMIC - PMIC - Supervisors - APX812-29UG-7 078497-APX812-29UG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 078497-APX812-29UG-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: APX812 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Alternative Parts (Cross-Reference): STM812TW16F; STM812SW16F; MAX6803US31D3-T; MAX6803US30D3+T; Introduction Date: October 05, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 078497-APX812-29UG-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Family Name: APX812
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Alternative Parts (Cross-Reference): STM812TW16F; STM812SW16F; MAX6803US31D3-T; MAX6803US30D3+T;
Introduction Date: October 05, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - APX812-29UG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Supervisors - APX812-29UG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Supervisors - APX812-29UG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-APX812-29UG-7
Voltage Supervisor IC 691-APX812-29UG-7
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX812-29UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX812-29UG-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX812-29UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX812-29UG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - APX812-29UG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX812-29UG-7
PMIC - Supervisors APX812-29UG-7
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX812-29UG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX812-29UG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX812-29UG-7
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Processor Supervisor 2.93V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R - 233-APX812-29UG-7 - Utmel Electronic Limited
Hong Kong, China
Processor Supervisor 2.93V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R
233-APX812-29UG-7
Processor Supervisor 2.93V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R 233-APX812-29UG-7
Processor Supervisor 2.93V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R

Processor Supervisor 2.93V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R

Supplier's Site
Supervisors - APX812-29UG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX812-29UG-7
Supervisors APX812-29UG-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Mpu Supervisor, 2.93V, -40 To 85Deg C Rohs Compliant Diodes Inc. - 28AK5631 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, 2.93V, -40 To 85Deg C Rohs Compliant Diodes Inc.
28AK5631
Mpu Supervisor, 2.93V, -40 To 85Deg C Rohs Compliant Diodes Inc. 28AK5631
MPU SUPERVISOR, 2.93V, -40 TO 85DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR, 2.93V, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
APX812-29UG-7
Supervisory Circuits APX812-29UG-7
Supervisory Circuits 4-PIN MPU SUPERVISOR 2.93V Active-High

Supervisory Circuits 4-PIN MPU SUPERVISOR 2.93V Active-High

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 078497-APX812-29UG-7 APX812-29UG-7DKR-ND 691-APX812-29UG-7 APX812-29UG-7 APX812-29UG-7 233-APX812-29UG-7 APX812-29UG-7 28AK5631 APX812-29UG-7
Product Name PMIC - PMIC - Supervisors - APX812-29UG-7 Supervisors Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Processor Supervisor 2.93V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R Supervisors Mpu Supervisor, 2.93V, -40 To 85Deg C Rohs Compliant Diodes Inc. Supervisory Circuits
Number of Supplies 1; 1 1 1; 1 1; 1
Output Options Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-143 TO-253-4, TO-253AA Tape & Reel (TR) TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8225976 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details