IC SUPERVISOR 1 CHANNEL HVSOF5 Product overview: BD4142HFV-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4142HFV-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 717908-BD4142HFV-TR
Packaging: Reel
Type: Voltage Detector
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Supplier Device Package: HVSOF5
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: SOT-665
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supervisor Open Drain or Open Collector 1 Channel 5-HVSOF
VOLTAGE DETECTOR, -10 TO 100DEG C; Threshold Voltage:500mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:HVSOF; No. of Pins:5Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL HVSOF5
Supervisor Open Drain or Open Collector 1 Channel 5-HVSOF
Supervisory Circuits CMOS Volt Det IC 3-5.5V HVSOF5
IC SUPERVISOR 1 CHANNEL HVSOF5
IC SUPERVISOR 1 CHANNEL HVSOF5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD4142HFV-TR | 717908-BD4142HFV-TR | BD4142HFV-DKR-ND | 01AH6464 | 687-BD4142HFV-TR | BD4142HFV-TR | BD4142HFV-TR | BD4142HFV-TR | BD4142HFV-TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD4142HFV-TR | Supervisors | Voltage Detector, -10 To 100Deg C; Threshold Voltage Rohm | IC SUPERVISOR 1 CHANNEL HVSOF5 | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOT-665 | SOT-665 | SOT-665 | SOT-665 | ||||
| Pins | 5 | 5 | |||||||
| IQ | 7.5 µA |