DIODES Incorporated PMIC - PMIC - Supervisors - AZ7031RTR-E1 AZ7031RTR-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199566-AZ7031RTR-E1 Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199566-AZ7031RTR-E1 Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AZ7031RTR-E1 - 199566-AZ7031RTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AZ7031RTR-E1
199566-AZ7031RTR-E1
PMIC - PMIC - Supervisors - AZ7031RTR-E1 199566-AZ7031RTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 199566-AZ7031RTR-E1 Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 199566-AZ7031RTR-E1
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - AZ7031RTR-E1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
AZ7031RTR-E1-ND
Supervisors AZ7031RTR-E1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3

Supervisor Open Drain or Open Collector 1 Channel SOT-89-3

Buy Now Datasheet
Singapore, Singapore
SOT89 Voltage Supervisor IC
691-AZ7031RTR-E1
SOT89 Voltage Supervisor IC 691-AZ7031RTR-E1
IC SUPERVISOR 1 CHANNEL SOT89 Product overview: AZ7031RTR-E1 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AZ7031RTR-E1 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT89 Product overview: AZ7031RTR-E1 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AZ7031RTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - AZ7031RTR-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
AZ7031RTR-E1
Supervisors AZ7031RTR-E1
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3

Supervisor Open Drain or Open Collector 1 Channel SOT-89-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
AZ7031RTR-E1
Supervisory Circuits AZ7031RTR-E1
Supervisory Circuits Reset Generator

Supervisory Circuits Reset Generator

Buy Now Datasheet
PMIC - Supervisors - AZ7031RTR-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
AZ7031RTR-E1
PMIC - Supervisors AZ7031RTR-E1
IC SUPERVISOR 1 CHANNEL SOT89

IC SUPERVISOR 1 CHANNEL SOT89

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - AZ7031RTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
AZ7031RTR-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors AZ7031RTR-E1
IC SUPERVISOR 1 CHANNEL SOT89

IC SUPERVISOR 1 CHANNEL SOT89

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 199566-AZ7031RTR-E1 AZ7031RTR-E1-ND 691-AZ7031RTR-E1 AZ7031RTR-E1 AZ7031RTR-E1 AZ7031RTR-E1 AZ7031RTR-E1
Product Name PMIC - PMIC - Supervisors - AZ7031RTR-E1 Supervisors SOT89 Voltage Supervisor IC Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low; Active High Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-89 TO-243AA Tape & Reel (TR) TO-243AA TO-243AA
Threshold 3.1 volts 3.1 volts 3.1 volts 3.1 volts 3.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1896891 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details