IC SUPERVISOR 1 CHANNEL TO92 Product overview: AZ7042ZTR-G1 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AZ7042ZTR-G1 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel TO-92
Manufacturer: Diodes Incorporated
Win Source Part Number: 862838-AZ7042ZTR-G1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel TO-92
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: AZ7042
Categories: Integrated Circuits (ICs)
Case / Package: TO-92
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisory Circuits Reset Generator
IC SUPERVISOR 1 CHANNEL TO92
IC SUPERVISOR 1 CHANNEL TO92
Supervisor Open Drain or Open Collector 1 Channel TO-92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-AZ7042ZTR-G1 | AZ7042ZTR-G1-ND | 862838-AZ7042ZTR-G1 | AZ7042ZTR-G1 | AZ7042ZTR-G1 | AZ7042ZTR-G1 | AZ7042ZTR-G1 |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - AZ7042ZTR-G1 | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | |||||
| Type | Tape & Box (TB) | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Pins | 3 | ||||||
| IQ | 500000 µA |