DIODES Incorporated Supervisors APX825A-46W6G-7

Description
IC SUPERVISOR 1 CHANNEL SOT26
Request a Quote
Description
IC SUPERVISOR 1 CHANNEL SOT26
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APX825A-46W6G-7 is a supervisor IC designed for circuit initialization and timing supervision in DSP and processor-based systems. It asserts a reset signal when the supply voltage (VCC) exceeds 1.1V and maintains the reset state as long as VCC is below the specified threshold. The device features an internal timer that introduces a fixed delay of approximately 200ms before releasing the reset signal once VCC rises above the threshold. This supervisor includes a manual reset input and a watchdog timer that activates the reset if the system fails to retrigger within a designated timeout period. The APX825A operates within a supply voltage range of 2.5V to 5V and is characterized for a temperature range of -40°C to 105°C. It is available in SOT26 packaging and has a typical supply current of 30OºA. The device is compliant with RoHS standards and is suitable for various applications, including industrial equipment, portable devices, and wireless communication systems.

Datasheet Summary
Powered by GS/AI

The APX825A-46W6G-7 is a supervisor IC designed for circuit initialization and timing supervision in DSP and processor-based systems. It asserts a reset signal when the supply voltage (VCC) exceeds 1.1V and maintains the reset state as long as VCC is below the specified threshold. The device features an internal timer that introduces a fixed delay of approximately 200ms before releasing the reset signal once VCC rises above the threshold. This supervisor includes a manual reset input and a watchdog timer that activates the reset if the system fails to retrigger within a designated timeout period. The APX825A operates within a supply voltage range of 2.5V to 5V and is characterized for a temperature range of -40°C to 105°C. It is available in SOT26 packaging and has a typical supply current of 30OºA. The device is compliant with RoHS standards and is suitable for various applications, including industrial equipment, portable devices, and wireless communication systems.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 31-APX825A-46W6G-7CT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT26

IC SUPERVISOR 1 CHANNEL SOT26

Buy Now Datasheet
Supervisors - 31-APX825A-46W6G-7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT26

IC SUPERVISOR 1 CHANNEL SOT26

Buy Now Datasheet
Supervisors - 31-APX825A-46W6G-7TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-26

Supervisor Push-Pull, Totem Pole 1 Channel SOT-26

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-APX825A-46W6G-7
Voltage Supervisor IC 691-APX825A-46W6G-7
IC SUPERVISOR 1 CHANNEL SOT26 Product overview: APX825A-46W6G-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX825A-46W6G-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT26 Product overview: APX825A-46W6G-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX825A-46W6G-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - APX825A-46W6G-7 - 108949-APX825A-46W6G-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX825A-46W6G-7
108949-APX825A-46W6G-7
PMIC - PMIC - Supervisors - APX825A-46W6G-7 108949-APX825A-46W6G-7
Manufacturer: Diodes Incorporated Win Source Part Number: 108949-APX825A-46W6G -7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-26 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 108949-APX825A-46W6G-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-26
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX825A-46W6G-7
Supervisory Circuits APX825A-46W6G-7
Supervisory Circuits 1.1V-5.5V 4.63V 20mA

Supervisory Circuits 1.1V-5.5V 4.63V 20mA

Buy Now Datasheet
Mpu Supervisor, 4.63V, -40 To 85Deg C Rohs Compliant Diodes Inc. - 28AK5637 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, 4.63V, -40 To 85Deg C Rohs Compliant Diodes Inc.
28AK5637
Mpu Supervisor, 4.63V, -40 To 85Deg C Rohs Compliant Diodes Inc. 28AK5637
MPU SUPERVISOR, 4.63V, -40 TO 85DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR, 4.63V, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Supervisors - APX825A-46W6G-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX825A-46W6G-7
Supervisors APX825A-46W6G-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-26

Supervisor Push-Pull, Totem Pole 1 Channel SOT-26

Buy Now Datasheet
PMIC - Supervisors - APX825A-46W6G-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX825A-46W6G-7
PMIC - Supervisors APX825A-46W6G-7
IC SUPERVISOR 1 CHANNEL SOT26

IC SUPERVISOR 1 CHANNEL SOT26

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX825A-46W6G-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX825A-46W6G-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX825A-46W6G-7
IC SUPERVISOR 1 CHANNEL SOT26

IC SUPERVISOR 1 CHANNEL SOT26

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 31-APX825A-46W6G-7CT-ND 691-APX825A-46W6G-7 108949-APX825A-46W6G-7 APX825A-46W6G-7 28AK5637 APX825A-46W6G-7 APX825A-46W6G-7 APX825A-46W6G-7
Product Name Supervisors Voltage Supervisor IC PMIC - PMIC - Supervisors - APX825A-46W6G-7 Supervisory Circuits Mpu Supervisor, 4.63V, -40 To 85Deg C Rohs Compliant Diodes Inc. Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type SOT-23; SOT-23-6 Tape & Reel (TR) SOT-26 SOT-23-6 SOT-23; SOT-23-6
Threshold 4.63 volts 4.63 volts 4.63 volts 4.63 volts 4.63 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698210 - RS Components, Ltd.
Specs
Type Dmp
Pins 8
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers