IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803S-31SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803S-31SR-7 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Output: 3-State
Reset Timeout: 20µs Typical Propagation Delay
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 20-QFN (6x6)
Reset: Active Low
Voltage - Threshold: ±5V, ±15V, Adj
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23
Supervisory Circuits 3.08V, 240ms MPU Reset Circuit
IC SUPERVISOR 1 CHANNEL SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-APX803S-31SR-7 | 31-APX803S-31SR-7DKR-ND | APX803S-31SR-7 | APX803S-31SR-7 | APX803S-31SR-7 | APX803S-31SR-7 | |
| Product Name | SOT23 Voltage Supervisor IC | Supervisors | Connectors,Interconnects | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| Pins | 3 | ||||||
| IQ | 10 µA | ||||||
| Supply Voltage | 1 to 5.5 volts |