IC SUPERVISOR 1 CHANNEL TO92 Product overview: AZ7042ZTR-E1 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AZ7042ZTR-E1 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel TO-92
Manufacturer: Diodes Incorporated
Win Source Part Number: 199567-AZ7042ZTR-E1
Packaging: AMMO PACKAGE
Type: Voltage Detector
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
IC SUPERVISOR 1 CHANNEL TO92
Supervisor Open Drain or Open Collector 1 Channel TO-92
Supervisory Circuits Voltge Detector 50mV 0.8V 4.2V
IC SUPERVISOR 1 CHANNEL TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-AZ7042ZTR-E1 | AZ7042ZTR-E1DI-ND | 199567-AZ7042ZTR-E1 | AZ7042ZTR-E1 | AZ7042ZTR-E1 | AZ7042ZTR-E1 | AZ7042ZTR-E1 |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - AZ7042ZTR-E1 | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Box (TB) | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Pins | 3 | ||||||
| IQ | 500000 µA |