Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89 Product overview: AZ7045RTR-G1 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AZ7045RTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1150357-AZ7045RTR-G1
Manufacturer Homepage: www.bcdsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT89
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89
Supervisory Circuits Voltage Detector IC 300uA 30uA 0.8V 50mV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AZ7045RTR-G1-ND | 691-AZ7045RTR-G1 | 1150357-AZ7045RTR-G1 | AZ7045RTR-G1 | AZ7045RTR-G1 | AZ7045RTR-G1 | AZ7045RTR-G1 |
| Product Name | Supervisors | SOT89 Voltage Supervisor IC | PMIC - PMIC - Supervisors - AZ7045RTR-G1 | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Output Options | Open Drain; Active Low | Inverting | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TO-243AA | Tape & Reel (TR) | TO-243AA | TO-243AA | |||
| Threshold | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |