IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD45385G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD45385G-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1214560-BD45385G-TR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: BD45xxx
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 45ms Minimum
Voltage - Threshold: 3.8V
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD45385GTR,BD45385GC
Base Product Number: BD45385
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Supervisory Circuits RESET DETEC VOLT 3.8V
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:3.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins;RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD45385G-TR | 1214560-BD45385G-TR | BD45385GTR-ND | BD45385G-TR | 01AH6476 | BD45385G-TR | BD45385G-TR | BD45385G-TR | 687-BD45385G-TR |
| Product Name | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Supervisory Circuits | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | IC SUPERVISOR 1 CHANNEL 5SSOP |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SSOP | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Supply Voltage | ? to 10 volts | 0.9500 to 10 volts | 5.8 volts | ||||||
| Threshold | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |