DIODES Incorporated PMIC - PMIC - Supervisors - APX810S-26SA-7 APX810S-26SA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861665-APX810S-26SA- 7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: APX810 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APX810S-26SA-7DITR, APX810S-26SA-7DICT, APX810S-26SA-7DIDKR
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861665-APX810S-26SA- 7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: APX810 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APX810S-26SA-7DITR, APX810S-26SA-7DICT, APX810S-26SA-7DIDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APX810S-26SA-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the supply voltage (VCC) falls below a preset threshold, maintaining the reset for at least 240 milliseconds after VCC returns above the threshold. This device supports multiple supply voltages, including +2.5V, +3.0V, +3.3V, and +5V, and features a push-pull output configuration with an active high reset signal. The APX810S-26SA-7 operates with a low supply current of approximately 7µA, making it suitable for portable and battery-powered applications. It is available in a compact 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. The device is rated for operation over a temperature range of -40°C to +125°C and can function with VCC down to 1V, providing reliable performance in various conditions. This product is ideal for applications requiring precise voltage monitoring, such as computers, controllers, and intelligent instruments.

Datasheet Summary
Powered by GS/AI

The APX810S-26SA-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the supply voltage (VCC) falls below a preset threshold, maintaining the reset for at least 240 milliseconds after VCC returns above the threshold. This device supports multiple supply voltages, including +2.5V, +3.0V, +3.3V, and +5V, and features a push-pull output configuration with an active high reset signal. The APX810S-26SA-7 operates with a low supply current of approximately 7µA, making it suitable for portable and battery-powered applications. It is available in a compact 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. The device is rated for operation over a temperature range of -40°C to +125°C and can function with VCC down to 1V, providing reliable performance in various conditions. This product is ideal for applications requiring precise voltage monitoring, such as computers, controllers, and intelligent instruments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - APX810S-26SA-7 - 861665-APX810S-26SA-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX810S-26SA-7
861665-APX810S-26SA-7
PMIC - PMIC - Supervisors - APX810S-26SA-7 861665-APX810S-26SA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861665-APX810S-26SA- 7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: APX810 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APX810S-26SA-7DITR, APX810S-26SA-7DICT, APX810S-26SA-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 861665-APX810S-26SA-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: APX810
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: APX810S-26SA-7DITR, APX810S-26SA-7DICT, APX810S-26SA-7DIDKR

Buy Now Datasheet
Supervisors - APX810S-26SA-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - APX810S-26SA-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - APX810S-26SA-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-APX810S-26SA-7
SOT23 Voltage Supervisor IC 691-APX810S-26SA-7
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX810S-26SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX810S-26SA-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX810S-26SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX810S-26SA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Detector, 2.63V, -40 To 125Deg C Rohs Compliant Diodes Inc. - 28AK5623 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 2.63V, -40 To 125Deg C Rohs Compliant Diodes Inc.
28AK5623
Voltage Detector, 2.63V, -40 To 125Deg C Rohs Compliant Diodes Inc. 28AK5623
VOLTAGE DETECTOR, 2.63V, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLTAGE DETECTOR, 2.63V, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
APX810S-26SA-7
Supervisory Circuits APX810S-26SA-7
Supervisory Circuits Reset Generator

Supervisory Circuits Reset Generator

Buy Now Datasheet
Supervisors - APX810S-26SA-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX810S-26SA-7
Supervisors APX810S-26SA-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX810S-26SA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX810S-26SA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX810S-26SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site
PMIC - Supervisors - APX810S-26SA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX810S-26SA-7
PMIC - Supervisors APX810S-26SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 861665-APX810S-26SA-7 APX810S-26SA-7DIDKR-ND 691-APX810S-26SA-7 28AK5623 APX810S-26SA-7 APX810S-26SA-7 APX810S-26SA-7 APX810S-26SA-7
Product Name PMIC - PMIC - Supervisors - APX810S-26SA-7 Supervisors SOT23 Voltage Supervisor IC Voltage Detector, 2.63V, -40 To 125Deg C Rohs Compliant Diodes Inc. Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Output Options Inverting Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Manual Reset
Threshold 2.63 volts 2.63 volts 2.63 volts 2.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1914301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details