The BD46455G-TR is a CMOS Voltage Detector IC from Quarktwin Technology Ltd., designed for applications requiring precise voltage monitoring and reset functionality. It features a detection voltage of 4.5V with a high accuracy of ±1.0%. The device incorporates a built-in counter timer, eliminating the need for an external capacitor for delay time settings, which can be configured for 50ms, 100ms, or 200ms. With an ultra-low current consumption of 0.85µA, the BD46455G-TR is suitable for battery-powered applications. It operates over a temperature range of -40°C to +105°C and is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm. This product is ideal for circuits utilizing microcontrollers or logic circuits that require reliable reset capabilities.
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD46455G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD46455G-TR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisory Circuits RESET DETEC VOLT 4.6V
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD46455G-TR | BD46455GTR-ND | BD46455G-TR | BD46455G-TR | BD46455G-TR |
| Product Name | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | ||||
| Type | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Supply Voltage | ? to 10 volts |