The BD46412G-TR is a CMOS voltage detector IC designed for high accuracy and low current consumption, making it suitable for applications requiring reliable reset functions in microcontroller circuits. It features a detection voltage range from 2.3V to 4.8V in 0.1V increments, with a typical accuracy of ±1.0%. The device incorporates a built-in counter timer, eliminating the need for an external capacitor for delay time settings, which are fixed at 50ms, 100ms, and 200ms. The typical current consumption is as low as 0.85µA, enhancing energy efficiency in battery-operated devices. The BD46412G-TR is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained applications. Its operating temperature range is from -40°C to +105°C, ensuring reliability in various environmental conditions.
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisory Circuits RESET DETEC VOLT 4.2V
IC SUPERVISOR 1 CHANNEL 5SSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD46412G-TR-ND | BD46412G-TR | BD46412G-TR | BD46412G-TR | BD46412G-TR |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |