DIODES Incorporated Supervisors APX809S00-29SA-7

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - APX809S00-29SA-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - APX809S00-29SA-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - APX809S00-29SA-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - APX809S00-29SA-7 - 802148-APX809S00-29SA-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX809S00-29SA-7
802148-APX809S00-29SA-7
PMIC - PMIC - Supervisors - APX809S00-29SA-7 802148-APX809S00-29SA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802148-APX809S00-29S A-7 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1ms Minimum Voltage - Threshold: 2.93V Supplier Device Package: SOT-23 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 802148-APX809S00-29SA-7
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1ms Minimum
Voltage - Threshold: 2.93V
Supplier Device Package: SOT-23
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
2.93V SOT-23 Voltage Supervisor IC
691-APX809S00-29SA-7
2.93V SOT-23 Voltage Supervisor IC 691-APX809S00-29SA-7
Processor Supervisor 2.93V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R Product overview: APX809S00-29SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX809S00-29SA-7 can be used for catalog matching and distributor lookup.

Processor Supervisor 2.93V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R Product overview: APX809S00-29SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX809S00-29SA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - APX809S00-29SA-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX809S00-29SA-7
Supervisors APX809S00-29SA-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Mpu Supervisor/monitor, -40 To 125Deg C Rohs Compliant Diodes Inc. - 76AH4582 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 125Deg C Rohs Compliant Diodes Inc.
76AH4582
Mpu Supervisor/monitor, -40 To 125Deg C Rohs Compliant Diodes Inc. 76AH4582
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR/MONITOR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX809S00-29SA-7
Supervisory Circuits APX809S00-29SA-7
Supervisory Circuits 3-pin MPU Power Voltage Detector

Supervisory Circuits 3-pin MPU Power Voltage Detector

Buy Now Datasheet
PMIC - Supervisors - APX809S00-29SA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX809S00-29SA-7
PMIC - Supervisors APX809S00-29SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX809S00-29SA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX809S00-29SA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX809S00-29SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number APX809S00-29SA-7DIDKR-ND 802148-APX809S00-29SA-7 691-APX809S00-29SA-7 APX809S00-29SA-7 76AH4582 APX809S00-29SA-7 APX809S00-29SA-7 APX809S00-29SA-7
Product Name Supervisors PMIC - PMIC - Supervisors - APX809S00-29SA-7 2.93V SOT-23 Voltage Supervisor IC Supervisors Mpu Supervisor/monitor, -40 To 125Deg C Rohs Compliant Diodes Inc. Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 Tape and Reel TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
Voltage References - 2060276 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details