ROHM Semiconductor USA, LLC Supervisors BD4735G-TR

Description
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - BD4735GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BD4735GTR-ND
Supervisors BD4735GTR-ND
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD4735G-TR
Voltage Supervisor IC 691-BD4735G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4735G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4735G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4735G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4735G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BD4735G-TR - 120306-BD4735G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4735G-TR
120306-BD4735G-TR
PMIC - PMIC - Supervisors - BD4735G-TR 120306-BD4735G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 120306-BD4735G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 75°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 120306-BD4735G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 75°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Supervisors - BD4735G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD4735G-TR
PMIC - Supervisors BD4735G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Supervisors - BD4735G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4735G-TR
Supervisors BD4735G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD4735G-TR
Supervisory Circuits BD4735G-TR
Supervisory Circuits RESET DETEC VOLT 3.5V

Supervisory Circuits RESET DETEC VOLT 3.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD4735G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD4735G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD4735G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD4735GTR-ND 691-BD4735G-TR 120306-BD4735G-TR BD4735G-TR BD4735G-TR BD4735G-TR BD4735G-TR
Product Name Supervisors Voltage Supervisor IC PMIC - PMIC - Supervisors - BD4735G-TR PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC-74A, SOT-753 Tape & Reel (TR) SOP; SSOP; 5-SSOP SC-74A, SOT-753 SC-74A, SOT-753
Threshold 3.5 volts 3.5 volts 3.5 volts 3.5 volts 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details