DIODES Incorporated Supervisors APX812-44UG-7

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - APX812-44UG-7DI-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
PMIC - PMIC - Supervisors - APX812-44UG-7 - 803612-APX812-44UG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX812-44UG-7
803612-APX812-44UG-7
PMIC - PMIC - Supervisors - APX812-44UG-7 803612-APX812-44UG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 803612-APX812-44UG-7 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.38V Supplier Device Package: SOT-143 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-253-4, TO-253AA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 803612-APX812-44UG-7
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.38V
Supplier Device Package: SOT-143
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-253-4, TO-253AA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-APX812-44UG-7
Voltage Supervisor IC 691-APX812-44UG-7
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX812-44UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX812-44UG-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX812-44UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX812-44UG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX812-44UG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX812-44UG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX812-44UG-7
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R - 233-APX812-44UG-7 - Utmel Electronic Limited
Hong Kong, China
Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R
233-APX812-44UG-7
Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R 233-APX812-44UG-7
Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R

Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R

Supplier's Site
Supervisors - APX812-44UG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX812-44UG-7
Supervisors APX812-44UG-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX812-44UG-7
Supervisory Circuits APX812-44UG-7
Supervisory Circuits 4-PIN MPU SUPERVISOR 4.38V Active-High

Supervisory Circuits 4-PIN MPU SUPERVISOR 4.38V Active-High

Buy Now Datasheet
PMIC - Supervisors - APX812-44UG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX812-44UG-7
PMIC - Supervisors APX812-44UG-7
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number APX812-44UG-7DI-ND 803612-APX812-44UG-7 691-APX812-44UG-7 APX812-44UG-7 233-APX812-44UG-7 APX812-44UG-7 APX812-44UG-7 APX812-44UG-7
Product Name Supervisors PMIC - PMIC - Supervisors - APX812-44UG-7 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R Supervisors Supervisory Circuits PMIC - Supervisors
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type TO-253-4, TO-253AA Tape & Reel (TR) TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Threshold 4.38 volts 4.38 volts 4.38 volts 4.38 volts 4.38 volts 4.38 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 9228175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details