DigiKey Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 30 40 50 60 70 79
Product Name Notes
4-PIN P VOLTAGE MONITORS WITH MA
IC MICROPROCESSOR WDT 8SOIC
IC MONITOR RESET 2.18V SC70 TR
IC MONITOR RESET 2.18V SOT23-3
IC MONITOR RESET 2.18V SOT23
IC MONITOR RESET 2.31V SC70
IC MONITOR RESET 2.55V SC70 TR
IC MONITOR RESET 2.55V SOT23-3
IC MONITOR RESET 2.55V SOT23
IC MONITOR RESET 2.88V SC70 TR
IC MONITOR RESET 4.35V SOT23
IC MONITOR VOLT MPU SOT143-4
IC MPU DETECT RESET SOT23-5
IC MPU RESET CIRC 2.88V SC70-3
IC MPU RESET CIRC 3.06V SOT23-3
IC MPU RESET CIRC 4.12V SOT23-3
IC MPU RESET CIRC 4.37V SOT23-3
IC MPU RESET CIRC 4.62V SC70-3
IC MPU RESET CIRC 4.62V SOT23-3
IC MPU SUPERVISOR SC70-3
IC MPU SUPERVISOR SC70-4
IC MPU SUPERVISOR SOT23-5
IC MPU SUPERVISORY CIRC SC70-5
IC MPU SUPERVISORY CIRCUIT 8SOIC
IC PS MONITOR 3.08V RESET 8-DIP
IC SEQUENCE/SUPERVISOR 6UDFN
IC SUPERVISOR CIRC SC70-5
IC SUPERVISOR HEX 16-TQFN
IC SUPERVISOR MPU 16-DIP
IC SUPERVISOR MPU 16-SOIC
IC SUPERVISOR MPU 16-TSSOP
IC SUPERVISOR MPU 16TSSOP
IC SUPERVISOR MPU 5V 8-SOIC
IC SUPERVISOR MPU 5V 8-UMAX
IC SUPERVISOR MPU 8-DIP
IC SUPERVISOR MPU 8-UMAX
IC SUPERVISOR MPU 8DIP
IC SUPERVISOR MPU LP 8-DIP
IC SUPERVISOR MPU SC70-5
IC SUPERVISOR MPU
IC SUPERVISOR OD 3.08V SOT143
IC SUPERVISOR OD 4.63V SOT143
IC SUPERVISOR
IC SUPPLY MON W/RESET 8SOIC
IC VOLTAGE MONITOR 4CH 16QSOP
Supervisor Channel
Supervisor I²C Channel 16-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-CERDIP
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-uMAX/uSOP
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 10 Channel 40-LFCSP-WQ (6x6)
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Supervisor Open Drain or Open Collector 4 Channel 10-MSOP
Supervisor Open Drain or Open Collector 4 Channel 16-QSOP
Supervisor Open Drain or Open Collector 4 Channel 16-TQFN (5x5)
Supervisor Open Drain or Open Collector 4 Channel 20-QSOP
Supervisor Open Drain or Open Collector 5 Channel 16-SOIC
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC
Supervisor Open Drain, Push-Pull 1 Channel 8-MSOP
Supervisor Open Drain, Push-Pull 1 Channel 8-PDIP
Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Programmable 10 Channel 40-LFCSP-VQ (6x6)
Supervisor Programmable 10 Channel 48-TQFP (7x7)
Supervisor Programmable 12 Channel 40-LFCSP-VQ (6x6)
Supervisor Programmable 12 Channel 48-TQFP (7x7)
Supervisor Programmable 7 Channel 28-TSSOP
Supervisor Programmable 8 Channel 32-LQFP (7x7)
Supervisor Programmable 8 Channel 40-LFCSP-VQ (6x6)
Supervisor Push-Pull, Push-Pull 1 Channel 16-CDIP
Supervisor Push-Pull, Push-Pull 1 Channel 8-CERDIP
Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-uMAX/uSOP
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 4 Channel 16-QSOP
Supervisor SPI Channel 16-SOIC

<< Prev Next >>