Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89 Product overview: AZ7027RTR-G1 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AZ7027RTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1021265-AZ7027RTR-G1
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT89
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Supervisory Circuits Reset Generator
IC SUPERVISOR 1 CHANNEL SOT89
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AZ7027RTR-G1-ND | 691-AZ7027RTR-G1 | 1021265-AZ7027RTR-G1 | AZ7027RTR-G1 | AZ7027RTR-G1 | AZ7027RTR-G1 | AZ7027RTR-G1 |
| Product Name | Supervisors | SOT89 Voltage Supervisor IC | PMIC - PMIC - Supervisors - AZ7027RTR-G1 | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low; Active High | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TO-243AA | Tape & Reel (TR) | SOT-89 | TO-243AA | TO-243AA | ||
| Threshold | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |