DIODES Incorporated PMIC - PMIC - Supervisors - APX812-23UG-7 APX812-23UG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 729591-APX812-23UG-7 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Supplier Device Package: SOT-143 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-253-4, TO-253AA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 729591-APX812-23UG-7 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Supplier Device Package: SOT-143 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-253-4, TO-253AA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - APX812-23UG-7 - 729591-APX812-23UG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX812-23UG-7
729591-APX812-23UG-7
PMIC - PMIC - Supervisors - APX812-23UG-7 729591-APX812-23UG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 729591-APX812-23UG-7 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Supplier Device Package: SOT-143 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-253-4, TO-253AA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 729591-APX812-23UG-7
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Supplier Device Package: SOT-143
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-253-4, TO-253AA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-APX812-23UG-7
Voltage Supervisor IC 691-APX812-23UG-7
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX812-23UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX812-23UG-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX812-23UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX812-23UG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - APX812-23UG-7DI-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Supervisors - APX812-23UG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX812-23UG-7
Supervisors APX812-23UG-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX812-23UG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX812-23UG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX812-23UG-7
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
APX812-23UG-7
Supervisory Circuits APX812-23UG-7
Supervisory Circuits 4-PIN MPU SUPERVISOR 2.25V Active-High

Supervisory Circuits 4-PIN MPU SUPERVISOR 2.25V Active-High

Buy Now Datasheet
PMIC - Supervisors - APX812-23UG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX812-23UG-7
PMIC - Supervisors APX812-23UG-7
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Processor Supervisor 2.25V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R - 233-APX812-23UG-7 - Utmel Electronic Limited
Hong Kong, China
Processor Supervisor 2.25V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R
233-APX812-23UG-7
Processor Supervisor 2.25V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R 233-APX812-23UG-7
Processor Supervisor 2.25V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R

Processor Supervisor 2.25V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 729591-APX812-23UG-7 691-APX812-23UG-7 APX812-23UG-7DI-ND APX812-23UG-7 APX812-23UG-7 APX812-23UG-7 APX812-23UG-7 233-APX812-23UG-7
Product Name PMIC - PMIC - Supervisors - APX812-23UG-7 Voltage Supervisor IC Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Processor Supervisor 2.25V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R
Number of Supplies 1; 1 1 1; 1 1; 1
Output Options Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 2.25 volts 2.25 volts 2.25 volts 2.25 volts 2.25 volts 2.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Tape & Reel (TR) TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Unlock Full Specs
to access all available technical data

Similar Products

TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1905882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details