ROHM Semiconductor USA, LLC Voltage Supervisor IC BD4824G-TR

Description
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4824G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4824G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4824G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4824G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-BD4824G-TR
Voltage Supervisor IC 691-BD4824G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4824G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4824G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD4824G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4824G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BD4824G-TR - 011350-BD4824G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4824G-TR
011350-BD4824G-TR
PMIC - PMIC - Supervisors - BD4824G-TR 011350-BD4824G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011350-BD4824G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011350-BD4824G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - BD4824GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BD4824GTR-ND
Supervisors BD4824GTR-ND
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Supervisors - BD4824GCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BD4824GCT-ND
Supervisors BD4824GCT-ND
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Voltage Supervisors - 2159588P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2159588P
Voltage Supervisors 2159588P
Standard Voltage Detectors

Standard Voltage Detectors

Supplier's Site
Voltage Supervisors - 2159588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2159588
Voltage Supervisors 2159588
Standard Voltage Detectors

Standard Voltage Detectors

Supplier's Site
Voltage Supervisors - 2159587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2159587
Voltage Supervisors 2159587
Standard Voltage Detectors

Standard Voltage Detectors

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD4824G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD4824G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD4824G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
PMIC - Supervisors - BD4824G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD4824G-TR
PMIC - Supervisors BD4824G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD4824G-TR
Supervisory Circuits BD4824G-TR
Supervisory Circuits CMOS DETEC VOLT 2.4V

Supervisory Circuits CMOS DETEC VOLT 2.4V

Buy Now Datasheet
IC SUPERVISOR 1 CHANNEL 5SSOP - 687-BD4824G-TR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL 5SSOP
687-BD4824G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP 687-BD4824G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BD4824G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4824G-TR
Supervisors BD4824G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Voltage Detector, 900Na, 10V, Sot-23-5; Threshold Voltage Rohm - 08X1322 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 900Na, 10V, Sot-23-5; Threshold Voltage Rohm
08X1322
Voltage Detector, 900Na, 10V, Sot-23-5; Threshold Voltage Rohm 08X1322
VOLTAGE DETECTOR, 900NA, 10V, SOT-23-5; Threshold Voltage:2.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, 900NA, 10V, SOT-23-5; Threshold Voltage:2.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD4824G-TR 011350-BD4824G-TR BD4824GTR-ND 2159588P 2159588 BD4824G-TR BD4824G-TR BD4824G-TR 687-BD4824G-TR BD4824G-TR 08X1322
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - BD4824G-TR Supervisors Voltage Supervisors Voltage Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits IC SUPERVISOR 1 CHANNEL 5SSOP Supervisors Voltage Detector, 900Na, 10V, Sot-23-5; Threshold Voltage Rohm
Number of Supplies 1 1; 1 1 1 1; 1 1; 1 1; 1Monitors
Type Tape & Reel (TR) SOP; SSOP; 5-SSOP SC-74A, SOT-753 SSOP; Ssop5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.9000 µA 0.9000 µA
Supply Voltage 1.2 to 10 volts 10 volts 0.9500 to 10 volts
Threshold 2.4 volts 2.4 volts 2.4 volts 2.4 volts 2.4 volts 2.4 volts 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors - 2T03G15QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details