Win Source Part Number: 1336851-BD39040MUF-C
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Series: Automotive, AEC-Q101
Type: Watchdog Circuit
Package: Tape & Reel
Standard Package: 3,000
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 4
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: VQFN16FV3030
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD39040
IC SUPERVISOR 4CHAN VQFN16FV3030 Product overview: BD39040MUF-CE2 from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD39040MUF-CE2 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 4 Channel VQFN16FV3030
Supervisor Open Drain or Open Collector 4 Channel VQFN16FV3030
Supervisor Open Drain or Open Collector 4 Channel VQFN16FV3030
MPU SUPERVISOR, -40 TO 125DEG C ROHS COMPLIANT: YES
IC SUPERVISOR 4CHAN VQFN16FV3030
Supervisor Open Drain or Open Collector 4 Channel VQFN16FV3030
IC SUPERVISOR 4CHAN VQFN16FV3030
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1336851-BD39040MUF-CE2 | 691-BD39040MUF-CE2 | 846-BD39040MUF-CE2CT-ND | 54AH2912 | BD39040MUF-CE2 | BD39040MUF-CE2 | BD39040MUF-CE2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor IC | Supervisors | Mpu Supervisor, -40 To 125Deg C Rohs Compliant Rohm | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 4; 4 | 4 | 4; 4 | ||||
| Output Options | Open Drain; Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Type | Tape & Reel (TR) | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |