The BD49E42G-MTR is a voltage detector IC from Quarktwin Technology Ltd., designed for automotive applications. It features a CMOS output type and provides high accuracy with a detection voltage of 4.2V, maintaining a tolerance of ±1.0%. The device operates with ultra-low current consumption of approximately 0.9OºA, making it suitable for power-sensitive applications. It has a wide operating temperature range from -40°C to +105°C, ensuring reliability in various environmental conditions. The product is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The BD49E42G-MTR is AEC-Q100 qualified, indicating its suitability for automotive use, and is ideal for circuits requiring reset functionality in microcontroller or logic circuit applications.
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 846-BD49E42G-MTR-ND | BD49E42G-MTR | BD49E42G-MTR | BD49E42G-MTR |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |