DIODES Incorporated PMIC - PMIC - Supervisors - APX812-31UG-7 APX812-31UG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078498-APX812-31UG-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078498-APX812-31UG-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - APX812-31UG-7 - 078498-APX812-31UG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX812-31UG-7
078498-APX812-31UG-7
PMIC - PMIC - Supervisors - APX812-31UG-7 078498-APX812-31UG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 078498-APX812-31UG-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078498-APX812-31UG-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - APX812-31UG-7DI-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-APX812-31UG-7
Voltage Supervisor IC 691-APX812-31UG-7
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX812-31UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX812-31UG-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX812-31UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX812-31UG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - APX812-31UG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX812-31UG-7
PMIC - Supervisors APX812-31UG-7
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX812-31UG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX812-31UG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX812-31UG-7
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Supervisors - APX812-31UG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX812-31UG-7
Supervisors APX812-31UG-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 078498-APX812-31UG-7 APX812-31UG-7DI-ND 691-APX812-31UG-7 APX812-31UG-7 APX812-31UG-7 APX812-31UG-7
Product Name PMIC - PMIC - Supervisors - APX812-31UG-7 Supervisors Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-143 TO-253-4, TO-253AA Tape & Reel (TR) TO-253-4, TO-253AA TO-253-4, TO-253AA
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901306P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details