DIODES Incorporated Supervisors APX810S00-40SA-7

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APX810S00-40SA-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the VCC supply voltage falls below a preset threshold and maintains this signal for at least 240 ms after the voltage rises above the threshold. This device is suitable for various supply voltages, including +2.5V, +3.0V, +3.3V, and +5V, and features a push-pull active high RESET output. The APX810S00-40SA-7 operates with a low supply current of approximately 7 µA, making it ideal for portable and battery-powered applications. It is housed in a compact 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. The device is designed to ignore fast transients on VCC and guarantees correct output logic states down to 1V. This product is suitable for applications in computers, controllers, intelligent instruments, and critical microprocessor power monitoring.

Datasheet Summary
Powered by GS/AI

The APX810S00-40SA-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the VCC supply voltage falls below a preset threshold and maintains this signal for at least 240 ms after the voltage rises above the threshold. This device is suitable for various supply voltages, including +2.5V, +3.0V, +3.3V, and +5V, and features a push-pull active high RESET output. The APX810S00-40SA-7 operates with a low supply current of approximately 7 µA, making it ideal for portable and battery-powered applications. It is housed in a compact 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. The device is designed to ignore fast transients on VCC and guarantees correct output logic states down to 1V. This product is suitable for applications in computers, controllers, intelligent instruments, and critical microprocessor power monitoring.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - APX810S00-40SA-7-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX810S00-40SA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX810S00-40SA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX810S00-40SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site
PMIC - Supervisors - APX810S00-40SA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX810S00-40SA-7
PMIC - Supervisors APX810S00-40SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet
Supervisors - APX810S00-40SA-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX810S00-40SA-7
Supervisors APX810S00-40SA-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX810S00-40SA-7
Supervisory Circuits APX810S00-40SA-7
Supervisory Circuits Reset Generator

Supervisory Circuits Reset Generator

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number APX810S00-40SA-7-ND APX810S00-40SA-7 APX810S00-40SA-7 APX810S00-40SA-7 APX810S00-40SA-7
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details