IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX811-44UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX811-44UG-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 039268-APX811-44UG-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
IC SUPERVISOR 1 CHANNEL SOT143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
IC SUPERVISOR 1 CHANNEL SOT143
MPU SUPERVISOR, 4.38V, -40 TO 85DEG C ROHS COMPLIANT: YES
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Supervisory Circuits 4-PIN MPU SUPERVISOR 4.38V Active-Low
Supervisory Circuits 4-PIN MPU SUPERVISOR 4.38V Active-Low
IC SUPERVISOR 1 CHANNEL SOT143
IC SUPERVISOR 1 CHANNEL SOT143
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-APX811-44UG-7 | 039268-APX811-44UG-7 | APX811-44UG-7CT-ND | 28AK5629 | APX811-44UG-7 | 233-APX811-44UG-7 | APX811-44UG-7 | APX811-44UG-7 | APX811-44UG-7 |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - APX811-44UG-7 | Supervisors | Mpu Supervisor, 4.38V, -40 To 85Deg C Rohs Compliant Diodes Inc. | Supervisors | Supervisory Circuits 4-PIN MPU SUPERVISOR 4.38V Active-Low | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOT-143 | TO-253-4, TO-253AA | TO-253-4, TO-253AA | TO-253-4, TO-253AA | TO-253-4, TO-253AA | |||
| Pins | 4 | 4 | |||||||
| IQ | 30 µA | 30 µA | |||||||
| Supply Voltage | 1.1 to 5.5 volts | 2.5 volts |