Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863959-BD37A19FVM-TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 8-MSOP
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD37A19
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 846-BD37A19FVM-TR, 846-BD37A19FVM-DKR, BD37A19FVM-TR-ND, 846-BD37A19FVM-CT, BD37A19FVMTR
IC SUPERVISOR 1 CHANNEL 8MSOP Product overview: BD37A19FVM-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD37A19FVM-TR can be used for catalog matching and distributor lookup.
Supervisory Circuits VOLT. DET. IC W/WATCHDOG
IC SUPERVISOR 1 CHANNEL 8MSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 846-BD37A19FVM-TR-ND | 863959-BD37A19FVM-TR | 691-BD37A19FVM-TR | BD37A19FVM-TR | BD37A19FVM-TR | BD37A19FVM-TR | BD37A19FVM-TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - BD37A19FVM-TR | Voltage Supervisor IC | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Features | Watchdog Timer | Watchdog Timer | |||||
| Output Options | Open Drain; Active High | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SOP; 8-MSOP | Tape & Reel (TR) | SSOP | SOP; MSOP; SSOP; VSSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Threshold | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts |