ROHM Semiconductor USA, LLC Supervisors BD48E29G-MTR

Description
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - BD48E29G-MTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BD48E29G-MTR-ND
Supervisors BD48E29G-MTR-ND
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Supervisors - BD48E29G-MDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BD48E29G-MDKR-ND
Supervisors BD48E29G-MDKR-ND
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Supervisors - BD48E29G-MCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BD48E29G-MCT-ND
Supervisors BD48E29G-MCT-ND
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
Voltage Detector, Aec-Q100, 2.9V, Ssop-5; Threshold Voltage Rohm - 84Y9699 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 2.9V, Ssop-5; Threshold Voltage Rohm
84Y9699
Voltage Detector, Aec-Q100, 2.9V, Ssop-5; Threshold Voltage Rohm 84Y9699
VOLTAGE DETECTOR, AEC-Q100, 2.9V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 2.9V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits - BD48E29G-MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
BD48E29G-MTR
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits BD48E29G-MTR
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits

Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits

Supplier's Site
PMIC - Supervisors - BD48E29G-MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD48E29G-MTR
PMIC - Supervisors BD48E29G-MTR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
IC SUPERVISOR 1 CHANNEL 5SSOP - 687-BD48E29G-MTR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL 5SSOP
687-BD48E29G-MTR
IC SUPERVISOR 1 CHANNEL 5SSOP 687-BD48E29G-MTR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BD48E29G-MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD48E29G-MTR
Supervisors BD48E29G-MTR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD48E29G-MTR-ND 84Y9699 BD48E29G-MTR BD48E29G-MTR 687-BD48E29G-MTR BD48E29G-MTR
Product Name Supervisors Voltage Detector, Aec-Q100, 2.9V, Ssop-5; Threshold Voltage Rohm Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits PMIC - Supervisors IC SUPERVISOR 1 CHANNEL 5SSOP Supervisors
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain Open Drain
Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 2.9 volts 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details