The BD46415G-TR is a CMOS Voltage Detector IC from Quarktwin Technology Ltd., designed for applications requiring precise voltage monitoring and reset functionality. It features a detection voltage of 4.1V with a high accuracy of ±1.0%. The device incorporates a built-in counter timer, eliminating the need for an external capacitor for delay time settings, which simplifies circuit design. It operates with an ultra-low current consumption of 0.85µA, making it suitable for battery-powered applications. The operating temperature range is -40°C to +105°C, ensuring reliability in various environments. The product is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, which is compatible with SOT-23-5. This IC is ideal for circuits utilizing microcontrollers or logic circuits that require reset capabilities.
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisory Circuits RESET DETEC VOLT 4.2V
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD46415G-TR-ND | BD46415G-TR | BD46415G-TR | BD46415G-TR | BD46415G-TR |
| Product Name | Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |