The BD46422G-TR is a voltage detector integrated circuit designed for applications requiring precise voltage monitoring and reset functionality. It features a detection voltage range from 2.3V to 4.8V in 0.1V increments, with a high accuracy of ±1.0%. The device operates with ultra-low current consumption of approximately 0.85µA, making it suitable for battery-powered applications. This product includes a built-in counter timer with three fixed delay times of 50ms, 100ms, and 200ms, eliminating the need for an external capacitor for delay time setting. The BD46422G-TR is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is compatible with SOT-23-5 standards. It is designed for use in circuits involving microcontrollers or logic circuits that require reliable reset signals. The operating temperature range is specified from -40°C to +105°C, ensuring versatility in various environmental conditions.
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; DelayRoHS Compliant: Yes
Supervisory Circuits RESET DETEC VOLT 4.3V
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD46422GTR-ND | BD46422G-TR | BD46422G-TR | 01AH6498 | BD46422G-TR | BD46422G-TR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Supervisory Circuits | Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 4.2 volts | 4.2 volts | 4.2 volts | 4.2 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |