Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisory Circuits RESET DETEC VOLT 4.5V
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; DelayRoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD46441G-TR-ND | BD46441G-TR | BD46441G-TR | BD46441G-TR | BD46441G-TR | 01AH6501 |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 4.4 volts | 4.4 volts | 4.4 volts | 4.4 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |