DIODES Incorporated Voltage Supervisor IC APX824-29W5G-7

Description
IC SUPERVISOR 1 CHANNEL SOT25 Product overview: APX824-29W5G-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX824-29W5G-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT25 Product overview: APX824-29W5G-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX824-29W5G-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-APX824-29W5G-7
Voltage Supervisor IC 691-APX824-29W5G-7
IC SUPERVISOR 1 CHANNEL SOT25 Product overview: APX824-29W5G-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX824-29W5G-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT25 Product overview: APX824-29W5G-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX824-29W5G-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - APX824-29W5GDICT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
Supervisors - APX824-29W5GDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
Supervisors - APX824-29W5GDITR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
PMIC - PMIC - Supervisors - APX824-29W5G-7 - 039270-APX824-29W5G-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX824-29W5G-7
039270-APX824-29W5G-7
PMIC - PMIC - Supervisors - APX824-29W5G-7 039270-APX824-29W5G-7
Manufacturer: Diodes Incorporated Win Source Part Number: 039270-APX824-29W5G- 7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 039270-APX824-29W5G-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-25
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - APX824-29W5G-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX824-29W5G-7
Supervisors APX824-29W5G-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
PMIC - Supervisors - APX824-29W5G-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX824-29W5G-7
PMIC - Supervisors APX824-29W5G-7
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX824-29W5G-7
Supervisory Circuits APX824-29W5G-7
Supervisory Circuits 1.1V-5.5V 2.93V 20mA

Supervisory Circuits 1.1V-5.5V 2.93V 20mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX824-29W5G-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX824-29W5G-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX824-29W5G-7
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Diodes Inc. - 76AH4589 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Diodes Inc.
76AH4589
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Diodes Inc. 76AH4589
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-APX824-29W5G-7 APX824-29W5GDICT-ND 039270-APX824-29W5G-7 APX824-29W5G-7 APX824-29W5G-7 APX824-29W5G-7 APX824-29W5G-7 76AH4589
Product Name Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - APX824-29W5G-7 Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Diodes Inc.
Number of Supplies 1 1; 1 1; 1
Type Tape & Reel (TR) SC-74A, SOT-753 SOT-25 SC-74A, SOT-753 SC-74A, SOT-753
Pins 5
IQ 40 µA
Supply Voltage 1.1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWRG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
3 suppliers
Voltage References - 1220258 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details