ROHM Semiconductor USA, LLC Supervisors BD4827FVE-TR

Description
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - BD4827FVECT-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BD4827FVECT-ND
Supervisors BD4827FVECT-ND
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
Supervisors - BD4827FVETR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BD4827FVETR-ND
Supervisors BD4827FVETR-ND
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD4827FVE-TR
Voltage Supervisor IC 691-BD4827FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD4827FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4827FVE-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD4827FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4827FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BD4827FVE-TR - 011354-BD4827FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4827FVE-TR
011354-BD4827FVE-TR
PMIC - PMIC - Supervisors - BD4827FVE-TR 011354-BD4827FVE-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011354-BD4827FVE-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-VSOF Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011354-BD4827FVE-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-VSOF
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - BD4827FVE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4827FVE-TR
Supervisors BD4827FVE-TR
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
PMIC - Supervisors - BD4827FVE-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD4827FVE-TR
PMIC - Supervisors BD4827FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD4827FVE-TR
Supervisory Circuits BD4827FVE-TR
Supervisory Circuits CMOS DETEC VOLT 3.0V

Supervisory Circuits CMOS DETEC VOLT 3.0V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD4827FVE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD4827FVE-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD4827FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site
Voltage Detector, 900Na, 10V, Vsof-5; Threshold Voltage Rohm - 08X1325 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 900Na, 10V, Vsof-5; Threshold Voltage Rohm
08X1325
Voltage Detector, 900Na, 10V, Vsof-5; Threshold Voltage Rohm 08X1325
VOLTAGE DETECTOR, 900NA, 10V, VSOF-5; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:VSOF; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

VOLTAGE DETECTOR, 900NA, 10V, VSOF-5; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:VSOF; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD4827FVECT-ND 691-BD4827FVE-TR 011354-BD4827FVE-TR BD4827FVE-TR BD4827FVE-TR BD4827FVE-TR BD4827FVE-TR 08X1325
Product Name Supervisors Voltage Supervisor IC PMIC - PMIC - Supervisors - BD4827FVE-TR Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 900Na, 10V, Vsof-5; Threshold Voltage Rohm
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-665 Tape & Reel (TR) 5-VSOF SOT-665 SOT-665
Threshold 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 8
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details