The APX810S05-26SA-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the VCC supply voltage falls below a preset threshold and maintains this signal for at least 240 milliseconds after VCC returns above the threshold. This device features a push-pull active high RESET output and is suitable for various supply voltages, including +2.5V, +3.0V, +3.3V, and +5V. The APX810S05-26SA-7 operates with a low supply current of approximately 7µA, making it ideal for portable and battery-powered applications. It is housed in a compact 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. The device is designed to ignore fast transients on VCC and guarantees valid reset outputs down to a VCC of 1V, enhancing its reliability in critical power monitoring applications.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisory Circuits Reset Generator
IC SUPERVISOR 1 CHANNEL SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | APX810S05-26SA-7-ND | APX810S05-26SA-7 | APX810S05-26SA-7 | APX810S05-26SA-7 | APX810S05-26SA-7 |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Features | Manual Reset | ||||
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 |