Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1150393-AZ809ANSTR-E
Manufacturer Homepage: www.bcdsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: AZ809ANSTR-E1 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AZ809ANSTR-E1 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AZ809ANSTR-E1-ND | 1150393-AZ809ANSTR-E1 | 691-AZ809ANSTR-E1 | AZ809ANSTR-E1 | AZ809ANSTR-E1 | AZ809ANSTR-E1 |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - AZ809ANSTR-E1 | SOT23 Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting | Push-Pull, Totem Pole | |||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | ||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |