The AZ7027ZTR-E1 is an under voltage detector designed to monitor power supplies with low power consumption. It features a built-in voltage threshold of 2.7V, making it suitable for applications requiring precise voltage monitoring. The device operates with a typical current consumption of 300µA and has a low minimum operating voltage for output resetting at 0.8V. It includes built-in hysteresis of 50mV to prevent erratic behavior due to noise. This component is available in SOT-89 and TO-92 packages, accommodating various design requirements. The operating temperature range is from -40°C to 85°C, which allows for use in diverse environments. Typical applications include low battery voltage detection, power fail indication, processor reset generation, and battery backup control. The AZ7027ZTR-E1 is RoHS compliant and lead-free, making it a suitable choice for environmentally conscious designs.
Supervisor Open Drain or Open Collector 1 Channel TO-92
Manufacturer: Diodes Incorporated
Win Source Part Number: 1021266-AZ7027ZTR-E1
Packaging: AMMO PACKAGE
Type: Voltage Detector
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
IC SUPERVISOR 1 CHANNEL TO92 Product overview: AZ7027ZTR-E1 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AZ7027ZTR-E1 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL TO92
Supervisory Circuits Voltage Detector IC 300uA 30uA 0.8V 50mV
IC SUPERVISOR 1 CHANNEL TO92
Supervisor Open Drain or Open Collector 1 Channel TO-92
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AZ7027ZTR-E1-ND | 1021266-AZ7027ZTR-E1 | 691-AZ7027ZTR-E1 | AZ7027ZTR-E1 | AZ7027ZTR-E1 | AZ7027ZTR-E1 | AZ7027ZTR-E1 |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - AZ7027ZTR-E1 | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low; Active High | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | Tape & Box (TB) | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Threshold | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |