DIODES Incorporated PMIC - PMIC - Supervisors - APX809S00-44SR-7 APX809S00-44SR-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861656-APX809S00-44S R-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: APX809 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861656-APX809S00-44S R-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: APX809 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APX809S00-44SR-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the VCC supply voltage falls below a preset threshold, maintaining the reset for at least 240 ms after the voltage returns above the threshold. This device supports various supply voltages, including +2.5V, +3.0V, +3.3V, and +5V, and features a push-pull output with an active low RESET signal. The APX809S00-44SR-7 operates with a typical supply current of 7 µA, making it suitable for portable and battery-powered applications. It is available in a compact 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. The device is designed to ignore fast transients on VCC and guarantees valid reset outputs down to 1V. Its operating temperature range is from -40°C to +125°C, providing versatility for various applications, including computers, controllers, and intelligent instruments.

Datasheet Summary
Powered by GS/AI

The APX809S00-44SR-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the VCC supply voltage falls below a preset threshold, maintaining the reset for at least 240 ms after the voltage returns above the threshold. This device supports various supply voltages, including +2.5V, +3.0V, +3.3V, and +5V, and features a push-pull output with an active low RESET signal. The APX809S00-44SR-7 operates with a typical supply current of 7 µA, making it suitable for portable and battery-powered applications. It is available in a compact 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. The device is designed to ignore fast transients on VCC and guarantees valid reset outputs down to 1V. Its operating temperature range is from -40°C to +125°C, providing versatility for various applications, including computers, controllers, and intelligent instruments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - APX809S00-44SR-7 - 861656-APX809S00-44SR-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX809S00-44SR-7
861656-APX809S00-44SR-7
PMIC - PMIC - Supervisors - APX809S00-44SR-7 861656-APX809S00-44SR-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861656-APX809S00-44S R-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: APX809 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861656-APX809S00-44SR-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: APX809
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Supervisors - APX809S00-44SR-7-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-APX809S00-44SR-7
SOT23 Voltage Supervisor IC 691-APX809S00-44SR-7
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX809S00-44SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX809S00-44SR-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX809S00-44SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX809S00-44SR-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX809S00-44SR-7
Supervisory Circuits APX809S00-44SR-7
Supervisory Circuits Reset Generator

Supervisory Circuits Reset Generator

Buy Now Datasheet
PMIC - Supervisors - APX809S00-44SR-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX809S00-44SR-7
PMIC - Supervisors APX809S00-44SR-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX809S00-44SR-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX809S00-44SR-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX809S00-44SR-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site
Supervisors - APX809S00-44SR-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX809S00-44SR-7
Supervisors APX809S00-44SR-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 861656-APX809S00-44SR-7 APX809S00-44SR-7-ND 691-APX809S00-44SR-7 APX809S00-44SR-7 APX809S00-44SR-7 APX809S00-44SR-7 APX809S00-44SR-7
Product Name PMIC - PMIC - Supervisors - APX809S00-44SR-7 Supervisors SOT23 Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Output Options Inverting Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Manual Reset
Threshold 4.38 volts 4.38 volts 4.38 volts 4.38 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385112 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details