The Voltage Detector IC from ROHM, specifically the BD45xxx and BD46xxx series, is designed for high accuracy and low current consumption, making it suitable for various applications requiring voltage monitoring. This particular model operates with a detection voltage range of 2.3V to 4.8V in 0.1V increments, allowing for flexibility in selection based on specific project needs. It features a built-in counter timer delay circuit, eliminating the need for an external capacitor for delay time settings, which simplifies the design process. The device exhibits ultra-low current consumption of approximately 0.85µA and operates within a temperature range of -40°C to +105°C. It is available in a compact SSOP5 package, which is similar to SOT-23-5, and includes two output types: Nch open drain and CMOS output. The integrated reset functionality is particularly beneficial for circuits utilizing microcontrollers or logic circuits that require reliable reset signals. This product is RoHS compliant, ensuring it meets environmental standards.
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD45282G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD45282G-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022922-BD45282G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 180 ms Minimum
Voltage - Threshold: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisory Circuits RESET DETEC VOLT 2.8V
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
VOLTAGE DETECTOR, 850NA, 10V, SOT-23-5; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD45282G-TR | 1022922-BD45282G-TR | BD45282GTR-ND | BD45282G-TR | BD45282G-TR | 687-BD45282G-TR | BD45282G-TR | BD45282G-TR | 08X1288 |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD45282G-TR | Supervisors | PMIC - Supervisors | Supervisory Circuits | IC SUPERVISOR 1 CHANNEL 5SSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Voltage Detector, 850Na, 10V, Sot-23-5; Threshold Voltage Rohm |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Tape & Reel (TR) | SOP; SSOP; 5-SSOP | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Supply Voltage | ? to 10 volts | 4.8 volts | 0.9500 to 10 volts | ||||||
| Threshold | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |