The APX809S-40SR-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the VCC supply voltage drops below a preset threshold and maintains this signal for at least 240 milliseconds after the voltage returns above the threshold. This device is suitable for various supply voltages, including +2.5V, +3.0V, +3.3V, and +5V, and features a push-pull active low RESET output. The APX809S-40SR-7 operates with a typical supply current of 7µA, making it ideal for portable and battery-powered applications. It is available in a compact 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. The device is designed to ignore fast transients on VCC and guarantees correct output logic states down to a VCC of 1V. This product is suitable for applications in computers, controllers, intelligent instruments, and critical microprocessor power monitoring.
Manufacturer: Diodes Incorporated
Win Source Part Number: 861662-APX809S-40SR-
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: APX809
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: APX809S-40SR-7DIDKR,
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX809S-40SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX809S-40SR-7 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisory Circuits Reset Generator
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 861662-APX809S-40SR-7 | APX809S-40SR-7DIDKR-ND | 691-APX809S-40SR-7 | APX809S-40SR-7 | APX809S-40SR-7 | APX809S-40SR-7 | APX809S-40SR-7 |
| Product Name | PMIC - PMIC - Supervisors - APX809S-40SR-7 | Supervisors | SOT23 Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Output Options | Inverting | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Features | Manual Reset | ||||||
| Threshold | 4 volts | 4 volts | 4 volts | 4 volts |