DIODES Incorporated Supervisors APX810S00-46SR-7

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APX810S00-46SR-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the VCC supply voltage falls below a preset threshold, maintaining the reset for at least 240ms after the voltage rises above the threshold. This device features a push-pull active high RESET output and is suitable for supply voltages of +2.5V, +3.0V, +3.3V, and +5V. With a typical supply current of 7µA, the APX810S00-46SR-7 is optimized for portable and battery-powered applications. It operates effectively down to a VCC of 1V, ensuring reliable performance even in low-voltage conditions. The device is housed in a compact 3-pin SOT23 package and is fully RoHS compliant, making it an environmentally friendly choice. Its design eliminates the need for external components, simplifying integration into various applications, including computers, controllers, and intelligent instruments.

Datasheet Summary
Powered by GS/AI

The APX810S00-46SR-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the VCC supply voltage falls below a preset threshold, maintaining the reset for at least 240ms after the voltage rises above the threshold. This device features a push-pull active high RESET output and is suitable for supply voltages of +2.5V, +3.0V, +3.3V, and +5V. With a typical supply current of 7µA, the APX810S00-46SR-7 is optimized for portable and battery-powered applications. It operates effectively down to a VCC of 1V, ensuring reliable performance even in low-voltage conditions. The device is housed in a compact 3-pin SOT23 package and is fully RoHS compliant, making it an environmentally friendly choice. Its design eliminates the need for external components, simplifying integration into various applications, including computers, controllers, and intelligent instruments.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - APX810S00-46SR-7-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-APX810S00-46SR-7
SOT23 Voltage Supervisor IC 691-APX810S00-46SR-7
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX810S00-46SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX810S00-46SR-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX810S00-46SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX810S00-46SR-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1045846-APX810S00-46SR-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1045846-APX810S00-46SR-7
Integrated Circuits (ICs) - PMIC - Supervisors 1045846-APX810S00-46SR-7
Win Source Part Number: 1045846-APX810S00-46 SR-7 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 1ms Minimum Voltage - Threshold: 4.63V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: APX810

Win Source Part Number: 1045846-APX810S00-46SR-7
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 1ms Minimum
Voltage - Threshold: 4.63V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: APX810

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX810S00-46SR-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX810S00-46SR-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX810S00-46SR-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site
PMIC - Supervisors - APX810S00-46SR-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX810S00-46SR-7
PMIC - Supervisors APX810S00-46SR-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet
Supervisors - APX810S00-46SR-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX810S00-46SR-7
Supervisors APX810S00-46SR-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX810S00-46SR-7
Supervisory Circuits APX810S00-46SR-7
Supervisory Circuits Reset Generator

Supervisory Circuits Reset Generator

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number APX810S00-46SR-7-ND 691-APX810S00-46SR-7 1045846-APX810S00-46SR-7 APX810S00-46SR-7 APX810S00-46SR-7 APX810S00-46SR-7 APX810S00-46SR-7
Product Name Supervisors SOT23 Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 4.63 volts 4.63 volts 4.63 volts 4.63 volts 4.63 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details