IC SUPERVISOR 1 CHANNEL 8SO Product overview: ATA6025-TAQY from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ATA6025-TAQY can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1019957-ATA6025-TAQY
Packaging: Reel - TR
Type: Watchdog Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 360 ms Minimum
Voltage - Threshold: 1.8V, 4.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel 8-SO
IC SUPERVISOR 1 CHANNEL 8SO
Supervisor Push-Pull, Totem Pole 1 Channel 8-SO
IC SUPERVISOR 1 CHANNEL 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-ATA6025-TAQY | 1019957-ATA6025-TAQY | ATA6025-TAQYTR-ND | ATA6025-TAQY | ATA6025-TAQY | ATA6025-TAQY |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - ATA6025-TAQY | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | 8-SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Threshold | 1.8 to 4.5 volts | 1.8 volts | 1.8 to 4.5 volts | 1.8 to 4.5 volts | 1.8 to 4.5 volts |