The AZ7045ZTR-E1 is an under voltage detector from the AZ70XX series, designed to monitor power supplies with low power consumption. It features a built-in voltage threshold of 4.5V, making it suitable for applications requiring precise voltage monitoring. The device operates with a typical current consumption of 300µA and has a low minimum operating voltage for output resetting at 0.8V. It includes built-in hysteresis of 50mV to prevent erratic behavior due to noise. This component is available in two standard packages: TO-92 and SOT-89, and operates over an extended temperature range of -40 to 85°C. Applications include low battery voltage detection, power fail indication, processor reset generation, and battery backup control. The AZ7045ZTR-E1 is RoHS compliant and available in lead-free and green packaging options.
Supervisor Open Drain or Open Collector 1 Channel TO-92
Supervisory Circuits Reset Volt Detector 300uA 50mV 1 to 5.5V
IC SUPERVISOR 1 CHANNEL TO92
Supervisor Open Drain or Open Collector 1 Channel TO-92
IC SUPERVISOR 1 CHANNEL TO92
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AZ7045ZTR-E1-ND | AZ7045ZTR-E1 | AZ7045ZTR-E1 | AZ7045ZTR-E1 | AZ7045ZTR-E1 |
| Product Name | Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |