Supervisor Push-Pull, Totem Pole 1 Channel SOT23R
Supervisor Push-Pull, Totem Pole 1 Channel SOT23R
Supervisor Push-Pull, Totem Pole 1 Channel SOT23R
Supervisor Push-Pull, Totem Pole 1 Channel SOT23R
IC SUPERVISOR 1 CHANNEL SOT23R Product overview: APX810-29SRG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX810-29SRG-7 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23R
Supervisor Push-Pull, Totem Pole 1 Channel SOT23R
IC SUPERVISOR 1 CHANNEL SOT23R
Supervisory Circuits 3-pin MPU Reset IC 2.93V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 981-APX810-29SRG-7-CHP | 691-APX810-29SRG-7 | APX810-29SRG-7 | APX810-29SRG-7 | APX810-29SRG-7 | APX810-29SRG-7 |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Features | Manual Reset | |||||
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | ||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |