The BD5215G-2MTR is a voltage detector integrated circuit designed for automotive applications, featuring a detection voltage range from 0.9V to 5.0V in 0.1V increments. It operates with ultra-low current consumption of 270nA (typical) and offers a time delay accuracy of ±30% across an operating temperature range of -40°C to +105°C. The device supports a capacitor-controlled
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 846-BD5215G-2MDKR-ND | BD5215G-2MTR | BD5215G-2MTR | BD5215G-2MTR |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |