The BD45261G-TR is a voltage detector integrated circuit from Quarktwin Technology Ltd. designed for applications requiring precise voltage monitoring. It features a detection voltage of 2.6V with a high accuracy of ±1.0%. The device operates with ultra-low current consumption of approximately 0.85µA, making it suitable for battery-powered applications. The built-in counter timer eliminates the need for an external capacitor for delay time settings, which simplifies circuit design. The BD45261G-TR is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, and is rated for an operating temperature range of -40°C to +105°C. This product is ideal for circuits utilizing microcontrollers or logic circuits that require reliable reset functionality.
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisory Circuits RESET DETEC VOLT 2.6V
IC SUPERVISOR 1 CHANNEL 5SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD45261GTR-ND | BD45261G-TR | BD45261G-TR | BD45261G-TR | BD45261G-TR | 687-BD45261G-TR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | IC SUPERVISOR 1 CHANNEL 5SSOP |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |