DIODES Incorporated Voltage Supervisor IC APX811-40UG-7

Description
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX811-40UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX811-40UG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX811-40UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX811-40UG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-APX811-40UG-7
Voltage Supervisor IC 691-APX811-40UG-7
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX811-40UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX811-40UG-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: APX811-40UG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX811-40UG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - APX811-40UG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Supervisors - APX811-40UG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Supervisors - APX811-40UG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
PMIC - PMIC - Supervisors - APX811-40UG-7 - 1018145-APX811-40UG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX811-40UG-7
1018145-APX811-40UG-7
PMIC - PMIC - Supervisors - APX811-40UG-7 1018145-APX811-40UG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1018145-APX811-40UG- 7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1018145-APX811-40UG-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX811-40UG-7
Supervisory Circuits APX811-40UG-7
Supervisory Circuits 4-PIN MPU SUPERVISOR 4.00V Active-Low

Supervisory Circuits 4-PIN MPU SUPERVISOR 4.00V Active-Low

Buy Now Datasheet
Processor Supervisor 4V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R - 233-APX811-40UG-7 - Utmel Electronic Limited
Hong Kong, China
Processor Supervisor 4V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R
233-APX811-40UG-7
Processor Supervisor 4V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R 233-APX811-40UG-7
Processor Supervisor 4V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R

Processor Supervisor 4V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX811-40UG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX811-40UG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX811-40UG-7
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
PMIC - Supervisors - APX811-40UG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX811-40UG-7
PMIC - Supervisors APX811-40UG-7
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Mpu Supervisor, 4V, -40 To 85Deg C Rohs Compliant Diodes Inc. - 28AK5628 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, 4V, -40 To 85Deg C Rohs Compliant Diodes Inc.
28AK5628
Mpu Supervisor, 4V, -40 To 85Deg C Rohs Compliant Diodes Inc. 28AK5628
MPU SUPERVISOR, 4V, -40 TO 85DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR, 4V, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Supervisors - APX811-40UG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX811-40UG-7
Supervisors APX811-40UG-7
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-APX811-40UG-7 APX811-40UG-7DKR-ND 1018145-APX811-40UG-7 APX811-40UG-7 233-APX811-40UG-7 APX811-40UG-7 APX811-40UG-7 28AK5628 APX811-40UG-7
Product Name Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - APX811-40UG-7 Supervisory Circuits Processor Supervisor 4V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Mpu Supervisor, 4V, -40 To 85Deg C Rohs Compliant Diodes Inc. Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1
Type Tape & Reel (TR) TO-253-4, TO-253AA SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Pins 4 4
IQ 30000 µA
Supply Voltage 1.1 to 5.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7138941P - RS Components, Ltd.
Specs
Type SOT-89
View Details
PMIC - PMIC - Battery Management - BQ26100DRPRG4 - 201344-BQ26100DRPRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 6-VSON Exposed Pad (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details