The BD46475G-TR is a voltage detector integrated circuit from the BD46xxx series, designed for applications requiring precise voltage monitoring and reset functionality. It features a detection voltage of 4.7V with a high accuracy of ±1.0%. The device operates with ultra-low current consumption of approximately 0.85µA, making it suitable for battery-powered applications. The built-in counter timer eliminates the need for an external capacitor for delay time settings, offering three fixed delay options of 50ms, 100ms, and 200ms. The operating temperature range is from -40°C to +105°C, ensuring reliability in various environmental conditions. The package type is 5-SSOP, facilitating surface mount applications. This product is particularly useful in circuits involving microcontrollers or logic circuits that require reset capabilities.
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD46475G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD46475G-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863988-BD46475G-TR
Series: BD46xxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD46475
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD46475GTR, BD46475G-TR-ND, BD46475GDKR, BD46475GCT
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisory Circuits RESET DETEC VOLT 2.0V
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD46475G-TR | 863988-BD46475G-TR | BD46475GTR-ND | BD46475G-TR | BD46475G-TR | BD46475G-TR | 687-BD46475G-TR | BD46475G-TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD46475G-TR | Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | IC SUPERVISOR 1 CHANNEL 5SSOP | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOP; SSOP; 5-SSOP | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Supply Voltage | ? to 10 volts | 6.7 volts | ||||||
| Threshold | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts |