Manufacturer: Diodes Incorporated
Win Source Part Number: 1321833-AZ7033Z-E1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Bulk
Type: Voltage Detector
Standard Package: 10,000
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AZ7033Z-E1DI,AZ7033Z
Base Product Number: AZ7033
RoHS Status: ROHS3 Compliant
IC SUPERVISOR 1 CHANNEL TO92 Product overview: AZ7033Z-E1 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AZ7033Z-E1 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel TO-92
Supervisory Circuits Voltage Detector 300uA 0.8V 50mV
IC SUPERVISOR 1 CHANNEL TO92
IC SUPERVISOR 1 CHANNEL TO92
Supervisor Open Drain or Open Collector 1 Channel TO-92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1321833-AZ7033Z-E1 | 691-AZ7033Z-E1 | AZ7033Z-E1DI-ND | AZ7033Z-E1 | AZ7033Z-E1 | AZ7033Z-E1 | AZ7033Z-E1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TO-226-3, TO-92-3 (TO-226AA) | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | ||
| Threshold | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |